EN
  • EN
  • DE

MMBZ4690T1

Part No MMBZ4690T1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 322837-MMBZ4690T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ4690T1 CAD Model

Description

ON Semiconductor MMBZ4690T1 Zener Voltage Regulator Diode

The MMBZ4690T1 from ON Semiconductor is a robust Zener voltage regulator diode designed for applications requiring voltage regulation and protection. This high-performance component is ideal for use in power management systems, offering precise voltage clamping and stable operation over a wide range of temperatures and conditions.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 11 V, the MMBZ4690T1 provides consistent voltage regulation, ensuring reliable operation for sensitive electronic circuits.
  • Power Dissipation: Capable of handling up to 225 mW of power dissipation, this Zener diode is suitable for a variety of applications that require a moderate level of power handling.
  • Package: The device comes in an SOT-23 surface-mount package, which is widely used in the industry and is suitable for high-volume manufacturing and automated assembly processes.
  • Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the application it is used in and reducing standby power consumption.
  • High Surge Capability: The MMBZ4690T1 is capable of withstanding surge currents, providing additional protection against transient voltage spikes that can damage electronic components.

Applications

The MMBZ4690T1 is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Automotive circuits
  • Computer systems
  • Industrial controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ4690T1 is no exception. It is manufactured to stringent quality standards, ensuring high reliability and performance for critical applications. This Zener diode is also RoHS compliant, meeting the requirements for environmental safety and sustainability.

Whether you're designing a new power management system or looking to enhance an existing one, the MMBZ4690T1 Zener voltage regulator diode from ON Semiconductor is an excellent choice for maintaining voltage stability and protecting your electronic components from voltage transients.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess