EN
  • EN
  • DE

FS32K144HAT0MLLR

Part No FS32K144HAT0MLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K144
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935363649528
Standard Package 1,000
Win Source Part Number 1322005-FS32K144HAT0MLLR
Ultra Librarian 3D Model Ultra Librarian FS32K144HAT0MLLR CAD Model

Description

The FS32K144HAT0MLLR is a 32-bit ARM Cortex-M4F microcontroller from NXP Semiconductors. It is based on the S32K144 family of MCUs, which are designed for automotive and industrial applications. The FS32K144HAT0MLLR is AEC-Q100 qualified, making it suitable for use in harsh automotive environments.

The FS32K144HAT0MLLR has a number of features that make it ideal for a wide range of applications, including:

  • A high-performance ARM Cortex-M4F processor running at up to 80MHz
  • 512KB of flash memory and 128KB of SRAM
  • A wide range of peripherals, including CAN FD, FlexIO, and CSEc security
  • A 100-pin LQFP package

The FS32K144HAT0MLLR is supported by a comprehensive software development environment, including the NXP S32 Design Studio IDE and the S32K144 software development kit.

Applications

The FS32K144HAT0MLLR is suitable for a wide range of applications, including:

  • Automotive: Body control modules, gateway modules, and advanced driver assistance systems (ADAS)
  • Industrial: Motor control, factory automation, and building automation
  • IoT: Smart gateways, smart home devices, and industrial sensors

Features

  • ARM Cortex-M4F processor running at up to 80MHz
  • 512KB of flash memory and 128KB of SRAM
  • CAN FD, FlexIO, and CSEc security peripherals
  • 100-pin LQFP package
  • AEC-Q100 qualified

Benefits

  • High performance and low power consumption
  • Wide range of peripherals and features
  • Comprehensive software development environment
  • AEC-Q100 qualified for automotive use

Conclusion

The FS32K144HAT0MLLR is a versatile and powerful microcontroller that is suitable for a wide range of applications. It is supported by a comprehensive software development environment and is AEC-Q100 qualified for automotive use.

Here are some specific examples of applications where the FS32K144HAT0MLLR could be used:

  • In an automotive body control module, the FS32K144HAT0MLLR could control features such as the windows, locks, and lighting.
  • In an automotive gateway module, the FS32K144HAT0MLLR could provide communication between the different electronic systems in the vehicle.
  • In an ADAS system, the FS32K144HAT0MLLR could process sensor data and generate control signals for the vehicle's brakes and steering.
  • In an industrial motor control system, the FS32K144HAT0MLLR could control the speed and torque of an electric motor.
  • In a factory automation system, the FS32K144HAT0MLLR could control robots and other machines.
  • In a building automation system, the FS32K144HAT0MLLR could control the heating, ventilation, and air conditioning (HVAC) system, as well as the lighting and security systems.
  • In a smart gateway, the FS32K144HAT0MLLR could provide communication between the different smart devices in a home or office.
  • In a smart home device, the FS32K144HAT0MLLR could control features such as the thermostat, lights, and door locks.
  • In an industrial sensor, the FS32K144HAT0MLLR could process sensor data and send it to a cloud server for analysis.

Overall, the FS32K144HAT0MLLR is a powerful and versatile microcontroller that can be used in a wide range of applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8424 $53.0544
14+ $7.2553 $101.5742
22+ $7.0286 $154.6292
30+ $6.8019 $204.0570
39+ $6.5751 $256.4289
51+ $5.8949 $300.6399
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess