EN
  • EN
  • DE

TLV1117LV15DCYT

Part No TLV1117LV15DCYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 1A
Operating Supply Current 100μA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-4
Win Source Part Number 1109002-TLV1117LV15DCYT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV1117LV15DCYT CAD Model

Description

Overview of Texas Instruments TLV1117LV15DCYT

The Texas Instruments TLV1117LV15DCYT is a low-dropout regulator (LDO) designed to deliver a stable and reliable power supply to sensitive electronic circuits. This particular model provides a fixed output voltage of 1.5V, which is commonly required by digital and analog devices for their operation. The TLV1117LV series is engineered to support a wide range of applications, including but not limited to consumer electronics, portable devices, and industrial equipment.

Key Features

  • Output Voltage: The TLV1117LV15DCYT offers a fixed output of 1.5V, which is ideal for low-voltage operations in modern electronic systems.
  • Low Dropout: With its low dropout feature, this LDO can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and conserving energy in battery-powered devices.
  • Current Capacity: It is capable of delivering up to 1 A of output current, making it suitable for a broad range of power requirements.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, ensuring the safety and longevity of both the regulator and the electronic system it powers.
  • Stable with Low-ESR Capacitors: The TLV1117LV15DCYT is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), providing improved transient response and noise reduction.
  • Package: The component is available in a small SOT-223 package, which is suitable for space-constrained applications.

Applications

The versatility of the TLV1117LV15DCYT makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Portable and battery-powered devices, where power efficiency is critical.
  • Consumer electronics such as audio/visual equipment, where clean and stable power is necessary for high-quality performance.
  • Industrial and automation systems that require reliable power regulation under varying load conditions.

In summary, the Texas Instruments TLV1117LV15DCYT is a reliable and efficient fixed-output LDO that offers a combination of features designed to meet the stringent requirements of modern electronic devices. Its ability to work with low-ESR capacitors, thermal and overcurrent protection, and a small package size make it a versatile choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2156 $50.6660
565+ $0.1770 $100.0050
880+ $0.1714 $150.8320
1,210+ $0.1659 $200.7390
1,560+ $0.1604 $250.2240
2,090+ $0.1438 $300.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,798 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess