EN
  • EN
  • DE

UBA2021T/N2,518

Part No UBA2021T/N2,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL DRIVER 630V 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type CFL/TL Controller
Frequency 41.21kHz to 44.59kHz
Supply Voltage - Operating 10.15 V to 11.95 V
Operating Supply Current 1mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 102186-UBA2021T/N2,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2021T/N2,518 CAD Model

Description

Description

The UBA2021T/N2,518 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, renowned for their robust and high-performance electronic components. This particular IC is designed to cater to the advanced requirements of lighting solutions, specifically targeting applications in fluorescent lamp ballasts. The UBA2021T/N2,518 is part of NXP's extensive range of lighting ICs, which are known for their efficiency, reliability, and innovation.

Key Features

  • High Voltage: This IC is capable of handling high voltages, making it suitable for a variety of lighting applications, including those that require a high ignition voltage.
  • Energy Efficiency: It is designed with energy efficiency in mind, contributing to reduced power consumption and lower energy bills for end-users.
  • Dimming Capability: The UBA2021T/N2,518 supports advanced dimming features, allowing for greater control over lighting levels and creating a more adaptable lighting environment.
  • Protection Features: It includes several built-in protection features such as overvoltage, undervoltage, and overtemperature protections, ensuring the longevity and safety of the application it is used in.

Applications

The versatility of the UBA2021T/N2,518 makes it an ideal choice for a wide range of fluorescent lighting applications. It is particularly well-suited for:

  • Residential and commercial lighting systems
  • Industrial lighting fixtures
  • Energy-saving and sustainable lighting solutions
  • Specialized lighting systems requiring high ignition voltages

Technical Specifications

The UBA2021T/N2,518 operates within a specific range of parameters that define its performance. Some of its notable technical specifications include:

  • Supply Voltage Range: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: SOT96-1
  • Quality and reliability are assured as per NXP's certification standards

For more detailed information, including the precise electrical characteristics and the full datasheet, customers are encouraged to visit NXP Semiconductors' official website or contact their local NXP sales office.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Maxim Integrated
Lowest to $1.3456
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess