EN
  • EN
  • DE

HFD3/3-L1(257)

Part No HFD3/3-L1(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD3 Series 2 A DPDT 3 VDC l Coil Latching Subminiature Signal DIP Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1062667-HFD3/3-L1(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD3/3-L1(257) CAD Model

Description

The HFD3/3-L1(257) is a miniature signal relay manufactured by HongFa. It is designed for applications requiring compact size, low power consumption, and reliable switching performance. This relay is part of the HFD3 series, known for its high sensitivity and small footprint, making it suitable for densely populated circuit boards.

Applications:

  • Telecommunications equipment
  • Office automation equipment
  • Measuring instruments
  • Medical equipment
  • Security systems

Features:

  • Miniature size: Allows for high-density mounting.
  • High sensitivity: Low coil power consumption.
  • High switching capacity: Capable of handling moderate loads.
  • Sealed construction: Provides environmental protection.
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Reduced board space: Compact design enables smaller and more efficient product designs.
  • Energy efficiency: Low coil power reduces overall system power consumption.
  • Reliable performance: Ensures consistent switching in demanding applications.
  • Extended lifespan: Sealed construction protects against dust and moisture, prolonging relay life.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The HFD3/3-L1(257) relay typically features a coil voltage of 3V and a contact rating suitable for signal switching. The specific contact configuration is typically a single pole double throw (SPDT) arrangement, but verifying the datasheet is crucial. The relay's small size makes it ideal for applications where space is at a premium. The '257' likely refers to a specific manufacturing code or date code. For detailed specifications, consult the official HongFa datasheet.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess