EN
  • EN
  • DE

MMBZ47VALT1G

Part No MMBZ47VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 38VWM 54VC SOT23-3 / 54V Clamp 740mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer onsemi
Packaging Reel - TR
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 38V
Voltage - Breakdown (Min) 44.65V
Voltage - Clamping (Max) @ Ipp 54V
Current - Peak Pulse (10/1000µs) 740mA
Power - Peak Pulse 40W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBZ47
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MMBZ47VALT1GOSDKR,MMBZ47VALT1G-ND,MMBZ47VALT1GOSTR,MMBZ47VALT1GOSCT,ONSONSMMBZ47VALT1G,2156-MMBZ47VALT1G-OS
Standard Package 3,000
Win Source Part Number 1324855-MMBZ47VALT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ47VALT1G CAD Model

Description

ON Semiconductor MMBZ47VALT1G Zener Voltage Regulator

The MMBZ47VALT1G from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed for applications requiring transient overvoltage protection and voltage regulation. This device is a part of ON Semiconductor's high-quality Zener diode portfolio, offering a Zener voltage of 47V with a tolerance of ±5%. It is ideal for use in voltage stabilization and clipping circuits, as well as in surge suppression applications.

Constructed with a highly reliable design, the MMBZ47VALT1G comes in a small SOT-23 package, which is favored for its space-saving footprint on printed circuit boards. This makes the component suitable for high-density electronic assemblies where space is at a premium. The compact form factor, combined with its power dissipation of 225mW, allows for efficient operation in a variety of electronic devices.

The MMBZ47VALT1G is characterized by its excellent clamping capability, which ensures that sensitive circuits are protected from voltage spikes and surges. Its fast response time is critical in protecting against transient overvoltages, which are common in industrial and consumer electronic environments. Furthermore, the device features low leakage current and low reverse current, which contribute to its overall efficiency and reliability in operation.

This Zener diode is also characterized by its ability to operate over a wide temperature range, from -55°C to +150°C, making it suitable for harsh environments. Its robustness is further underlined by its compliance with the rigorous automotive industry standards for AEC-Q101 qualification, ensuring that it meets the high reliability requirements for automotive applications.

ON Semiconductor's commitment to environmental sustainability is reflected in the MMBZ47VALT1G's RoHS compliance, which means it is free from hazardous substances such as lead, mercury, and cadmium. This makes the device not only safe for use in a wide range of applications but also environmentally friendly.

In summary, the ON Semiconductor MMBZ47VALT1G Zener voltage regulator is an excellent choice for designers looking for a reliable, efficient, and space-saving solution to protect their electronic circuits from voltage transients while providing stable voltage regulation.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0662 $57.9250
2,125+ $0.0544 $115.6000
3,290+ $0.0527 $173.3830
4,540+ $0.0510 $231.5400
5,855+ $0.0494 $289.2370
7,855+ $0.0441 $346.4055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess