EN
  • EN
  • DE

MMBZ5221ELT1G

Part No MMBZ5221ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 2.4V 225MW SOT23-3  /  Zener Diode 2.4 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names MMBZ5221ELT1GOS
Standard Package 3,000
Win Source Part Number 1079457-MMBZ5221ELT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5221ELT1G CAD Model

Description

Product Overview: MMBZ5221ELT1G - ON Semiconductor

The MMBZ5221ELT1G is a high-quality Zener diode from ON Semiconductor, designed to provide reliable voltage regulation with a nominal Zener voltage of 2.4V. This product is part of ON Semiconductor's extensive range of voltage regulators, offering excellent stability and performance for a variety of applications.

Key Features

  • Zener Voltage: The MMBZ5221ELT1G has a precise Zener voltage of 2.4V, making it ideal for voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 225mW, this diode can handle a reasonable amount of power, ensuring durability and reliability in operation.
  • Package: The diode comes in a small SOT-23 surface-mount package, which is widely used in the industry and is suitable for high-density PCB design applications.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring stable performance in various environments.

Applications

The MMBZ5221ELT1G is versatile and can be used in different applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Computing devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5221ELT1G is no exception. The device is manufactured to high standards, ensuring that each unit meets the company's specifications for performance and reliability.

Environmental Considerations

The MMBZ5221ELT1G complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to reduce the use of hazardous substances in their products.

With ON Semiconductor's reputation for producing high-quality components, the MMBZ5221ELT1G Zener diode is an excellent choice for designers who require a dependable voltage regulation solution for their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess