EN
  • EN
  • DE

MMBZ5226BL

Part No MMBZ5226BL
Manufacturer ON Semiconductor
Description Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1225108-MMBZ5226BL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MMBZ5226BL CAD Model

Description

ON Semiconductor MMBZ5226BL Zener Diode

The ON Semiconductor MMBZ5226BL is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 3.3V. This Zener diode is a popular choice among professionals for its reliability and consistent performance in voltage stabilization applications. The MMBZ5226BL is suitable for a wide range of electronic circuits, including power supply circuits, voltage reference units, and protection circuits.

Product Features

  • Zener Voltage: The MMBZ5226BL has a nominal Zener voltage of 3.3V, which is ideal for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for most low-power applications.
  • Package: The diode comes in a small SOT-23 package, which is widely used in the industry and is known for its compact size that saves valuable board space.
  • Versatility: It can be used in both through-hole and surface-mount technology (SMT), providing flexibility in design for various electronic assemblies.
  • Operating Temperature: The device operates effectively within a temperature range of -55°C to +150°C, ensuring stability and performance under varying environmental conditions.

Applications

  • Power management in consumer electronics
  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Industrial electronics
  • Telecommunication devices

The ON Semiconductor MMBZ5226BL Zener diode is designed with precision, ensuring that it maintains a stable Zener voltage across its entire operating temperature range. Its robust construction and adherence to high-quality standards make it a reliable component for any circuit requiring voltage regulation or protection. Whether you are designing a simple power supply or a complex electronic system, the MMBZ5226BL is a great choice to ensure consistent performance and durability.

For further information, including detailed specifications, application notes, and safety guidelines, please refer to the official datasheet provided by ON Semiconductor.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess