EN
  • EN
  • DE

MMBZ5239ELT1

Part No MMBZ5239ELT1
Manufacturer ON Semiconductor
Description Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1225154-MMBZ5239ELT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMBZ5239ELT1 CAD Model

Description

ON Semiconductor MMBZ5239ELT1 Zener Diode

The MMBZ5239ELT1 from ON Semiconductor is a high-quality Zener diode designed for providing a reliable voltage regulation solution in a variety of electronic applications. This surface-mount device comes with a nominal Zener voltage of 9.1V, making it suitable for voltage reference and shunt regulation purposes in a range of circuit designs.

Constructed with ON Semiconductor's rigorous standards, the MMBZ5239ELT1 is part of the company's Zener voltage regulator diode series. It is packaged in the small and efficient SOT-23 package, which is ideal for space-constrained applications. The compact footprint of the SOT-23 package allows for high-density mounting on printed circuit boards, which is beneficial for modern electronic devices that require miniaturization without sacrificing performance.

The device features a standard Zener breakdown voltage range of ±5%, which ensures precise voltage regulation. The MMBZ5239ELT1 is capable of handling a maximum power dissipation of 225mW, making it suitable for use in low-power applications. The diode's low leakage current and excellent stability over time and temperature variations contribute to its reliable performance and longevity in circuits.

With its ability to operate over a wide temperature range of -55°C to +150°C, the MMBZ5239ELT1 is versatile and can be used in various environments, from industrial to consumer electronics. Its fast response time to transient over-voltages also makes it an excellent choice for protection purposes, safeguarding sensitive components from voltage spikes.

ON Semiconductor's commitment to quality is reflected in the MMBZ5239ELT1's compliance with the RoHS directive, indicating that it is free from hazardous substances. This compliance makes it not only environmentally friendly but also suitable for use in products that are marketed globally.

In summary, the MMBZ5239ELT1 Zener diode from ON Semiconductor is a reliable and efficient solution for voltage regulation and protection in electronic circuits. Its small size, precise voltage control, and robust performance make it an excellent choice for designers looking to incorporate stable voltage references into their applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8224 $61.6800
175+ $0.6757 $118.2475
270+ $0.6537 $176.4990
365+ $0.6329 $231.0085
475+ $0.6122 $290.7950
635+ $0.5486 $348.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess