EN
  • EN
  • DE

MMBZ5253ELT1G

Part No MMBZ5253ELT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 25V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 25V
Tolerance ±5%
Power - Max 225mW
Impedance (Maximum) (Zzt) 35 Ohms
Current - Reverse Leakage at Vr 100nA at 19V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805326-MMBZ5253ELT1G
Ultra Librarian 3D Model Ultra Librarian MMBZ5253ELT1G CAD Model

Description

Product Overview: MMBZ5253ELT1G by ON Semiconductor

The MMBZ5253ELT1G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is specifically engineered to provide a precise voltage regulation solution across various electronic applications. The MMBZ5253ELT1G is part of the extensive Zener diode product line that ON Semiconductor offers, known for their reliability and performance.

Key Features

  • Voltage Regulation: The MMBZ5253ELT1G offers a nominal Zener voltage of 25V, making it suitable for a range of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle a moderate amount of power, ensuring stable operation under various conditions.
  • Package: Encased in a small SOT-23 surface-mount package, the MMBZ5253ELT1G is designed for compact circuit board layouts and is ideal for space-constrained applications.
  • High Surge Capability: It has the ability to withstand surge currents, thereby providing additional protection against voltage spikes and transients in electronic circuits.

Applications

The MMBZ5253ELT1G's versatility makes it suitable for a wide range of applications, including but not limited to:

  • Power management in consumer electronics
  • Voltage regulation in industrial systems
  • Protection circuits in telecommunications
  • Automotive electronics where stable Zener voltage is required

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMBZ5253ELT1G is produced with stringent quality control processes, ensuring that each diode meets the company's high standards for performance and reliability. This commitment is reflected in the product's robustness and longevity, making it a trusted component in any electronic system design.

Overall, the MMBZ5253ELT1G Zener diode from ON Semiconductor is a reliable and efficient solution for designers looking to implement voltage regulation in their electronic designs. Its combination of features, compact form factor, and the manufacturer's reputation for quality make it an excellent choice for a multitude of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess