EN
  • EN
  • DE

MMBZ5256BLT1

Part No MMBZ5256BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description SEMICONDUCTOR | DIODE ZENER 30V 225MW SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 49 Ohms
Current - Reverse Leakage at Vr 100nA at 23V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number MMBZ5256B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225199-MMBZ5256BLT1
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ5256BLT1 CAD Model

Description

Product Overview: MMBZ5256BLT1 Zener Diode

The MMBZ5256BLT1 from ON Semiconductor is a highly reliable Zener diode designed for voltage regulation and protection applications in compact electronic assemblies. This surface-mount device is housed in a small SOT-23 package, making it an excellent choice for space-constrained applications where board real estate is at a premium.

Key Features

  • Voltage Regulation: The MMBZ5256BLT1 offers a nominal Zener voltage of 30V, providing stable voltage regulation for various circuits.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle moderate levels of power, making it suitable for a wide range of electronic devices.
  • Surface Mount Package: The SOT-23 package allows for efficient assembly processes and is ideal for automated pick-and-place manufacturing.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the MMBZ5256BLT1 meets stringent reliability standards, providing consistent performance over its lifespan.
  • RoHS Compliant: Adhering to environmental regulations, this product is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The MMBZ5256BLT1 Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage regulation in consumer electronics such as laptops, smartphones, and tablets
  • Protection circuits to prevent over-voltage conditions in sensitive electronics
  • Power management solutions in battery-operated devices
  • Telecommunication equipment where consistent voltage levels are critical
  • Automotive electronics where durability and reliability are essential

Technical Specifications

The technical specifications of the MMBZ5256BLT1 include a Zener test current (I<sub>ZT) of 2.5 mA and a maximum Zener impedance (Z<sub>ZT) of 80 ohms. Its operating and storage temperature range is from -55°C to +150°C, allowing for use in a broad range of environmental conditions.

Whether you're designing power management circuits, protective devices, or looking for a reliable voltage reference, the MMBZ5256BLT1 from ON Semiconductor is an excellent choice that combines performance with a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1,445+ $0.0401 $57.9445
3,510+ $0.0330 $115.8300
5,435+ $0.0319 $173.3765
7,495+ $0.0309 $231.5955
9,655+ $0.0300 $289.6500
12,935+ $0.0268 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess