EN
  • EN
  • DE

MMBZ5265BLT1

Part No MMBZ5265BLT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 62V 225MW SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 62V
Tolerance ±5%
Maximum Power Dissipation 225mW
Impedance (Max) (Zzt) 185 Ohm
Current - Reverse Leakage @ Vr 100nA @ 47V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 208628-MMBZ5265BLT1
Ultra Librarian 3D Model Ultra Librarian MMBZ5265BLT1 CAD Model

Description

Product Overview: MMBZ5265BLT1 Zener Diode from ON Semiconductor

The MMBZ5265BLT1 is a high-quality Zener diode designed and manufactured by ON Semiconductor, a leading innovator in energy-efficient electronics. This Zener diode is part of the MMBZ52xxBLT1 series, which is known for providing excellent voltage regulation with a nominal Zener voltage of 43V. It is specifically engineered to offer robust voltage clamping characteristics, making it an ideal component for voltage regulation and protection purposes in various electronic applications.

Key Features

  • Zener Voltage: The MMBZ5265BLT1 has a precise Zener voltage of 43V, which is suitable for a range of applications that require a regulated voltage at this level.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
  • Package: The device comes in a small SOT-23 surface-mount package, making it ideal for compact PCB designs and space-constrained applications.
  • High Surge Capability: It is capable of withstanding surge events, providing additional protection for sensitive electronic components against voltage spikes.
  • Low Leakage Current: Exhibits low leakage current characteristics, which enhances the overall efficiency of the circuit in which it is used.

Applications

The MMBZ5265BLT1 Zener diode is versatile and can be used in a wide array of applications, including:

  • Voltage regulation circuits
  • Protection circuits for sensitive electronics
  • Consumer electronics such as televisions and computers
  • Telecommunication devices
  • Industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ5265BLT1 is no exception. It is manufactured to high standards, ensuring that each diode performs to its specifications. The device is also RoHS compliant, meaning it meets environmental standards by being free of hazardous substances.

Whether you are designing a new electronic product or looking for a reliable component for voltage regulation and protection, the MMBZ5265BLT1 Zener diode from ON Semiconductor is a choice that offers performance, efficiency, and reliability.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess