EN
  • EN
  • DE

MMBZ9V1ALT1G

Part No MMBZ9V1ALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6VWM 14VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V
Minimum Breakdown Voltage 8.65V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 1.7A
Power Dissipation - Pd 24W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 023902-MMBZ9V1ALT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBZ9V1ALT1G CAD Model

Description

ON Semiconductor MMBZ9V1ALT1G Zener Voltage Regulator

The MMBZ9V1ALT1G from ON Semiconductor is a robust Zener voltage regulator designed for electronic applications requiring precise voltage control. This high-performance device is ideal for voltage regulation tasks in a wide array of products, ranging from consumer electronics to industrial equipment. With its compact SOT-23 package, the MMBZ9V1ALT1G offers a space-saving solution without compromising on power and efficiency.

Key Features

  • Voltage Regulation: The MMBZ9V1ALT1G provides a nominal Zener voltage of 9.1V, ensuring stable performance across various conditions.
  • Power Dissipation: With a total power dissipation of 225mW, this Zener voltage regulator can handle moderate power levels, making it suitable for a range of applications.
  • High Peak Reverse Power Dissipation: This device is capable of withstanding high surge conditions, thanks to its peak reverse power dissipation feature.
  • Compact Size: The small footprint of the SOT-23 package allows for efficient use of PCB space, which is critical in modern compact electronic designs.
  • ESD Protection: It offers excellent protection against electrostatic discharge, thereby ensuring the longevity and reliability of the application it is used in.

Applications

The MMBZ9V1ALT1G is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power management in consumer electronics such as smartphones, tablets, and laptops.
  • Protection and regulation in industrial control systems.
  • Voltage stabilization in automotive electronics and safety systems.
  • Regulation tasks in telecommunication devices.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBZ9V1ALT1G is no exception. Manufactured to high standards, this Zener voltage regulator ensures consistent performance and reliability. It is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

In conclusion, the MMBZ9V1ALT1G Zener voltage regulator from ON Semiconductor is a compact, efficient, and reliable solution for a wide range of voltage regulation needs in various electronic applications.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,390+ $0.0416 $57.8240
2,970+ $0.0390 $115.8300
4,605+ $0.0377 $173.6085
6,625+ $0.0349 $231.2125
8,595+ $0.0336 $288.7920
10,755+ $0.0323 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,394 pieces
MOQ: 1390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess