EN
  • EN
  • DE

MMDJ3P03BJTR2

Part No MMDJ3P03BJTR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 235961-MMDJ3P03BJTR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDJ3P03BJTR2 CAD Model

Description

Introducing the MMDJ3P03BJTR2 P-Channel MOSFET from ON Semiconductor

ON Semiconductor proudly presents the MMDJ3P03BJTR2, a high-performance P-Channel MOSFET that offers a compact and efficient solution for a wide range of power management applications. This semiconductor device is designed to meet the stringent requirements of modern electronic circuits, providing a combination of low on-resistance and high switching speed.

The MMDJ3P03BJTR2 is built using advanced PowerTrench® technology that ensures optimal power density and efficiency. With its P-Channel configuration, it is particularly suited for low-voltage operations and can be easily driven by logic-level voltages, making it an ideal choice for portable and battery-powered devices.

Key Features:

  • Low On-Resistance: The device boasts a very low RDS(on), which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: Fast switching capabilities enable efficient operation at higher frequencies, which can reduce the size of passive components and save board space.
  • Logic Level Gate Drive: It can be driven by low-voltage logic signals, simplifying the design of control circuitry.
  • Thermal Management: The MOSFET is encapsulated in a compact SOT-23 package, providing excellent thermal performance and making it suitable for high-density circuit designs.
  • RoHS Compliant: Complying with RoHS standards, the MMDJ3P03BJTR2 is free from hazardous substances, making it an environmentally friendly choice.

Applications:

The versatility of the MMDJ3P03BJTR2 allows it to be used in a variety of applications, including:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • DC/DC converters and load switches
  • Battery management systems
  • Motor control circuits in consumer electronics

ON Semiconductor's commitment to quality ensures that the MMDJ3P03BJTR2 MOSFET delivers reliable and consistent performance. Whether you're designing power supplies, motor controllers, or any other power-sensitive application, this MOSFET is an excellent choice to enhance efficiency and reduce power losses.

Choose the MMDJ3P03BJTR2 for your next project and benefit from the superior performance and reliability that ON Semiconductor is known for.

You May Also Be Interested in

EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
EliteMT
Lowest to $1.3456
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess