EN
  • EN
  • DE

MMFT2406T3

Part No MMFT2406T3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236017-MMFT2406T3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMFT2406T3 CAD Model

Description

The ON Semiconductor MMFT2406T3 is a high-performance N-Channel MOSFET designed to deliver efficient power management and control across a wide range of applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power consumption and extend battery life in electronic systems.

The MMFT2406T3 features a robust and durable design, capable of handling continuous drain currents up to 1.2A with a maximum drain-source voltage (VDS) of 60V. It offers a low on-resistance (RDS(on)) of just 5 Ohms at a gate-source voltage (VGS) of 10V, ensuring minimal power loss during operation and enhancing overall system efficiency. This low on-resistance is particularly beneficial in applications requiring high switching speeds and low voltage operation.

With its SOT-223 package, the MMFT2406T3 is designed for surface-mount technology (SMT), making it suitable for compact and densely populated PCBs where space is at a premium. The device also features a gate-source threshold voltage (VGS(th)) of 2.1V, which allows it to be driven by low-voltage logic signals, making it compatible with a wide range of control circuits and microcontrollers.

The MMFT2406T3 is well-suited for a variety of applications, including power management tasks in consumer electronics, computing devices, and portable equipment. It can also be used in motor control circuits, LED drivers, and for switching power supplies where efficient energy conversion is critical.

ON Semiconductor's commitment to quality and reliability is evident in the MMFT2406T3, which includes built-in protection features such as thermal shutdown and overcurrent protection. This ensures that the device operates within safe parameters, enhancing the lifespan of both the MOSFET and the end-product it is used in.

In summary, the MMFT2406T3 from ON Semiconductor is a versatile and efficient N-Channel MOSFET that offers designers a compact, high-performance solution for a wide range of power management applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us
EliteMT
Lowest to $2.1853
ESMT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess