EN
  • EN
  • DE

SSTA06 T216

Part No SSTA06 T216
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 047270-SSTA06 T216
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTA06 T216 CAD Model

Description

The SSTA06 T216 is a silicon NPN epitaxial planar transistor produced by Rohm Semiconductor. The "T216" suffix indicates a specific packaging and taping configuration optimized for automated assembly processes. This transistor is commonly used in general-purpose amplification and switching applications.

Applications:

  • General-Purpose Amplification: Suitable for amplifying various signals in electronic circuits.
  • Switching Applications: Used as a switch to control the flow of current in electronic devices.
  • Driver Circuits: Employed as a driver to provide the necessary current for other components.
  • Automated Assembly: The "-T216" packaging facilitates automated pick-and-place assembly on PCBs.

Features:

  • NPN Transistor: An NPN transistor suitable for a wide range of applications.
  • High Current Gain (hFE): Provides sufficient amplification capabilities for various circuits.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • Epitaxial Planar Structure: Offers consistent performance and reliability.
  • T216 Packaging: Specific tape and reel packaging optimized for automated assembly equipment.

Benefits:

  • Versatile Applications: Can be used in a wide range of general-purpose amplification and switching circuits.
  • Efficient Switching: Low saturation voltage ensures efficient switching with minimal power consumption.
  • Reliable Performance: The epitaxial planar structure guarantees stable operation in different conditions.
  • Cost-Effective Assembly: The T216 packaging reduces assembly costs by enabling automated placement.
  • Compact Design Integration: The small size enables integration into compact electronic devices.

Additional Details:

The SSTA06-T216 transistor has a collector-emitter voltage (VCEO) rating, which is critical for circuit design. The DC current gain (hFE) is important for amplification factor calculations. The operating temperature range ensures reliable operation in various environments. The "T216" specifies the tape and reel used in automated processes.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess