EN
  • EN
  • DE

AT89C5124PA

Part No AT89C5124PA
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013730-AT89C5124PA
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89C5124PA CAD Model

Description

The AT89C5124PA is a high-performance microcontroller from Microchip Technology that belongs to the AT89 family, renowned for its robustness and versatility in various applications. Designed to operate with a high level of efficiency, this microcontroller is an ideal choice for embedded systems that require a compact, yet powerful, computing solution.

At the heart of the AT89C5124PA lies a powerful 8-bit CPU which, combined with a rich set of peripherals, provides excellent processing capabilities while maintaining low power consumption. This makes it suitable for battery-operated and power-sensitive applications. The microcontroller operates at a wide voltage range, ensuring adaptability to diverse operating conditions.

The AT89C5124PA boasts a substantial 24KB of Flash memory, providing ample space for application code. This non-volatile memory ensures that programs are retained even when the power is off, allowing devices to start up quickly with the preloaded code. Additionally, the inclusion of 2KB of RAM facilitates efficient data handling and temporary storage during operation.

Connectivity and interface options are a strong suit for this microcontroller. It features a full-duplex UART serial port that enables easy communication with other microcontrollers, computers, and peripherals. The presence of multiple I/O lines, timers, and hardware interrupts allows for flexible control over connected devices and timely response to external events.

The AT89C5124PA is equipped with a robust set of in-built features, including a watchdog timer for system reliability, a power-save mode for energy conservation, and an analog comparator that broadens its application in control systems. The microcontroller's PWM channels and external interrupt capabilities further enhance its suitability for real-time control applications.

In summary, the AT89C5124PA from Microchip Technology is a versatile and efficient solution for a wide range of embedded systems. Its combination of processing power, memory capacity, and extensive peripheral set makes it a top choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess