EN
  • EN
  • DE

MMFT3055VT1

Part No MMFT3055VT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236027-MMFT3055VT1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMFT3055VT1 CAD Model

Description

The MMFT3055VT1 from ON Semiconductor is a robust N-channel Power MOSFET designed to deliver high performance in a wide array of electronic applications. This component is a testament to ON Semiconductor's commitment to providing energy-efficient solutions that help reduce the global environmental impact.

Key Features

  • Device Type: N-channel Power MOSFET
  • Package: SOT-223, a compact surface mount package that allows for efficient use of PCB space.
  • Drain-to-Source Voltage (VDS): 60V, providing a good voltage range for various applications.
  • Continuous Drain Current (ID): 3A, ensuring adequate current handling capability for moderate power requirements.
  • Power Dissipation: 1.25W, which is indicative of the MOSFET's ability to handle a certain amount of energy without overheating.
  • RDS(on): Low on-resistance, which translates to reduced power losses and improved efficiency in circuit operation.
  • Fast Switching Speed: Enhances performance in applications requiring quick switching, such as power supply circuits and motor controllers.
  • Thermal Resistance: Optimized for effective heat dissipation, contributing to the reliability and longevity of the device.

Applications

The MMFT3055VT1 is suitable for a plethora of applications, including:

  • Power management in consumer electronics
  • DC/DC converters
  • Motor control circuits
  • Switching regulators
  • Automotive systems
  • LED lighting solutions

Quality and Reliability

ON Semiconductor's MMFT3055VT1 is manufactured with the highest standards of quality and reliability. It is designed to meet the rigorous demands of industrial and automotive applications, ensuring performance and durability in even the most challenging environments.

Environmental Considerations

Compliant with RoHS directives, the MMFT3055VT1 is free from hazardous substances, making it a more environmentally friendly choice for electronic component selection. This MOSFET is a prime example of ON Semiconductor's dedication to creating products that not only meet customer needs but also contribute to a sustainable future.

You May Also Be Interested in

Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
Need more? Email Us
EliteMT
Lowest to $1.3456
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.4246
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess