EN
  • EN
  • DE

MMMBT2222ALT1G

Part No MMMBT2222ALT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 236151-MMMBT2222ALT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMMBT2222ALT1G CAD Model

Description

Product Overview: ON Semiconductor's MMMBT2222ALT1G

The MMMBT2222ALT1G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This small-signal transistor is designed for general-purpose amplification and switching applications, offering a perfect balance between efficiency and reliability. The device is housed in a compact SOT-23 surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Transistor Type: NPN
  • Maximum Collector-Emitter Voltage (VCEO): 40V
  • Maximum Collector-Base Voltage (VCBO): 75V
  • Maximum Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 600 mA
  • Power Dissipation (PD): 225 mW
  • DC Current Gain (hFE): 100 to 300 at 10 mA
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23
  • ROHS-Compliant: Yes

Applications

The MMMBT2222ALT1G is versatile and can be used in a wide range of electronic circuits. Some of the common applications include:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers
  • Switching loads in consumer electronics
  • Control circuits in embedded systems
  • Power management in portable devices
  • Linear amplification and switching in industrial applications

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MMMBT2222ALT1G is manufactured with the company's advanced process technology, ensuring high reliability and performance consistency. The device is also compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Conclusion

Overall, the MMMBT2222ALT1G by ON Semiconductor is an excellent choice for designers looking for a general-purpose transistor that offers a blend of efficiency, compactness, and reliability. Whether it's for amplification, switching, or control, this BJT can meet the demands of a broad array of electronic circuits.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
Shindengen
Lowest to $0.2021
Agere Systems
Need more? Email Us
Omron
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $3.7539
ESMT
Lowest to $2.9349

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess