EN
  • EN
  • DE

MMPQ2222

Part No MMPQ2222
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 4NPN 30V 0.5A 16SOIC / Quad General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type 4 NPN (Quad)
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 1.6V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 50nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 100 at 150mA, 1V
Power - Max 1W
Frequency - Transition 300MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MMPQ2222
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802122-MMPQ2222
Ultra Librarian 3D Model Ultra Librarian MMPQ2222 CAD Model

Description

The MMPQ2222 from ON Semiconductor is a versatile and robust transistor array designed for a variety of applications. This device features four NPN bipolar transistors in a 16-pin Quad Flat No-Lead (QFN) surface-mount package, which is ideal for space-constrained applications. The transistors are well-suited for amplification and switching applications, offering designers flexibility and reliability in their circuit designs.

Key Features

  • Transistor Type: The MMPQ2222 consists of four NPN transistors, making it suitable for general-purpose amplification and switching.
  • Current Handling: Each transistor can handle a continuous collector current of up to 500 mA, providing ample current for a wide range of applications.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) rating of 40V, the MMPQ2222 can be used in circuits with relatively high operating voltages.
  • Power Dissipation: The device has a total power dissipation of 1.47W, allowing it to handle moderate power levels in electronic circuits.
  • Configurable: The independent configuration of each transistor enables the design of complex multistage applications within a single package.
  • Thermal Performance: The QFN package enhances thermal performance and contributes to device reliability over extended periods of use.

Applications

The MMPQ2222 is suitable for a diverse range of applications, including but not limited to:

  • Signal processing
  • Linear amplification and switching
  • Motor control circuits
  • Power management
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMPQ2222 is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets. The device is characterized for operation from -55°C to +150°C, ensuring performance across a broad range of environmental conditions.

Conclusion

The MMPQ2222 transistor array from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate multiple NPN transistors in their electronic designs. With its compact footprint, high current handling, and versatile applications, the MMPQ2222 is an excellent choice for a multitude of electronic projects.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess