EN
  • EN
  • DE

MMQA30VT1

Part No MMQA30VT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SC-74 Quad Monolithic Common Anode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Series MMQA
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 23V
Minimum Breakdown Voltage 28.5V
Maximum Clamping Voltage 43.3V
Current - Peak Pulse (10/1000μs) 554mA (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package SC-74, SOT-457
Manufacturer Package SC-74
Win Source Part Number 1225372-MMQA30VT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MMQA30V
Introduction Date September 18, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MMQA30VT1 CAD Model

Description

Introducing the ON Semiconductor MMQA30VT1 Series

ON Semiconductor's MMQA30VT1 series represents a cutting-edge solution in the realm of voltage regulation and protection. This product line is meticulously designed to cater to a wide range of electronic applications, providing both robustness and high performance. The MMQA30VT1 series is a testament to ON Semiconductor's commitment to delivering quality components that meet the rigorous demands of the modern electronics industry.

Key Features

  • Quad Monolithic Common Anode Zener Diode: The MMQA30VT1 series includes four monolithic common anode Zener diodes, which are ideal for applications requiring voltage regulation and protection in a compact footprint.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, these devices safeguard sensitive circuitry from the potentially damaging effects of sudden voltage spikes.
  • Power Dissipation: The series boasts an impressive power dissipation capability, ensuring reliable operation even under challenging conditions.
  • SC-74 Package: The small outline SC-74 package is designed for space-constrained applications, providing a minimal footprint without compromising on performance.

Applications

The MMQA30VT1 series is versatile and can be utilized in a multitude of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops, where precise voltage regulation is crucial for the longevity and reliability of the device.
  • Automotive systems that require consistent performance and protection against voltage transients.
  • Industrial controls where the integrity of the circuitry is paramount, and voltage fluctuations must be managed effectively.

Technical Specifications

The MMQA30VT1 series is characterized by its impressive technical specifications:

  • Voltage Range: Zener voltage range from 20 V to 33 V
  • Package: Available in a convenient SC-74 package
  • Compliance: These devices are compliant with the RoHS directive, making them suitable for use in environmentally-sensitive applications.

With the MMQA30VT1 series, ON Semiconductor continues to provide innovative and reliable components designed to meet the evolving needs of the electronics industry. Whether for voltage regulation, signal conditioning, or circuit protection, the MMQA30VT1 series stands as a top choice for engineers and designers seeking performance and durability.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess