EN
  • EN
  • DE

MMQA5V6T1G

Part No MMQA5V6T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 8VC SC74-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.32V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 023930-MMQA5V6T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian MMQA5V6T1G CAD Model

Description

ON Semiconductor MMQA5V6T1G: Multi-Line TVS Diode

The MMQA5V6T1G by ON Semiconductor is a robust multi-line transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage spikes and surges. This high-performance device is specifically engineered to safeguard multiple lines in a compact package, making it an ideal choice for space-constrained applications.

Key Features

  • Voltage Protection: The MMQA5V6T1G offers a working voltage of 5.6V, providing reliable protection against transient overvoltage conditions.
  • Multi-Line Configuration: It is designed to protect two lines, which can be used in various configurations such as unidirectional or bidirectional, enhancing design flexibility.
  • Low Capacitance: With its low loading capacitance, this device is suitable for high-speed data lines, ensuring minimal signal distortion.
  • SC-74 Package: The small surface-mount SC-74 package allows for efficient use of board space, accommodating compact circuit designs.
  • Peak Pulse Power: It can handle a peak pulse power of 350 Watts (8/20μs waveform), ensuring robust protection for electronic circuits.
  • ESD Rating: The MMQA5V6T1G is characterized for ESD protection, meeting IEC61000-4-2 standards, which is crucial for maintaining the integrity of electronic components.

Applications

The MMQA5V6T1G is versatile and can be used in a wide range of applications. It is particularly useful in:

  • Portable electronics where space is at a premium and multi-line protection is required.
  • Communication systems, such as mobile phones and network devices, where signal integrity is paramount.
  • Computer interfaces, including USB and Ethernet, to protect against voltage transients that may occur due to electrostatic discharge or cable discharge events.
  • Industrial controls and automotive electronics, where robust protection against harsh electrical transients is necessary.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMQA5V6T1G is no exception. It is manufactured to high standards, ensuring reliable performance even in challenging environmental conditions. The device's robust construction and protective capabilities make it a trusted component for safeguarding sensitive electronics against voltage transients.

With its combination of features, the MMQA5V6T1G from ON Semiconductor represents a comprehensive solution for circuit protection in a variety of applications, offering designers both efficiency and peace of mind.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0880 $50.1600
1,390+ $0.0722 $100.3580
2,145+ $0.0700 $150.1500
2,955+ $0.0677 $200.0535
3,825+ $0.0654 $250.1550
5,115+ $0.0587 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,001 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess