EN
  • EN
  • DE

MMQA6V8T1G

Part No MMQA6V8T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.3VWM 9.8VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4.3V
Minimum Breakdown Voltage 6.46V
Max Clamping Voltage 9.8V
Peak Pulse Current(Ippm) 2.45A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Capacitance @ Frequency 250pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 023932-MMQA6V8T1G
Ultra Librarian 3D Model Ultra Librarian MMQA6V8T1G CAD Model

Description

The MMQA6V8T1G from ON Semiconductor is a robust, high-performance electronic component designed to offer superior voltage regulation and protection in a wide array of applications. This device is part of ON Semiconductor's extensive range of semiconductor products, known for their reliability and efficiency.

Key Features

  • Multiple Voltage Ranges: The MMQA6V8T1G is designed to accommodate various voltage ranges, making it versatile for different circuit requirements.
  • Low Leakage Current: It exhibits low leakage current, ensuring minimal power loss and enhancing the overall efficiency of the application it is used in.
  • Surge Protection: This component is capable of withstanding voltage surges, providing reliable protection against transient voltage spikes that can potentially damage electronic circuits.
  • Compact Design: The MMQA6V8T1G comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The MMQA6V8T1G is ideal for a variety of applications where voltage regulation and protection are critical. Its use cases include, but are not limited to:

  • Power supply management
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MMQA6V8T1G is manufactured to stringent quality standards, ensuring that it meets the demands of even the most challenging electronic systems. Users can trust in the reliability and longevity of this component as part of their electronic designs.

Environmental Compliance

In line with global environmental standards, the MMQA6V8T1G is designed with eco-friendly practices in mind. It complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in a wide range of environmentally sensitive applications.

For engineers and designers looking for a dependable voltage regulation and protection solution, the MMQA6V8T1G from ON Semiconductor is an excellent choice that balances performance with compactness and environmental responsibility.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0995 $50.2475
1,230+ $0.0816 $100.3680
1,900+ $0.0791 $150.2900
2,615+ $0.0765 $200.0475
3,380+ $0.0740 $250.1200
4,525+ $0.0663 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess