EN
  • EN
  • DE

MMSD4148T1GH

Part No MMSD4148T1GH
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOD-123
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 747593-MMSD4148T1GH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSD4148T1GH CAD Model

Description

ON Semiconductor MMSD4148T1GH High-Speed Switching Diode

The ON Semiconductor MMSD4148T1GH is a high-speed switching diode that encapsulates efficiency and reliability in a compact SOD-123 package. Designed to meet the stringent requirements of fast electronic switching applications, this diode is a perfect choice for high-frequency circuits where signal integrity is paramount.

Featuring a continuous reverse voltage of 75V and a forward current of 200mA, the MMSD4148T1GH is capable of handling moderate power levels while maintaining a low forward voltage drop, ensuring minimal power loss in the circuit. The device's fast switching speed is characterized by its reverse recovery time of 4ns, making it an excellent component for rectification in high-speed logic systems, where rapid transitions are essential.

Key Features:

  • High-Speed Operation: With a reverse recovery time of just 4ns, this diode is optimized for high-speed switching, which is critical in modern digital and communication applications.
  • Low Forward Voltage Drop: The diode's low forward voltage drop reduces power dissipation, thereby enhancing the overall efficiency of the electronic system.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the MMSD4148T1GH is built to last and perform reliably in various conditions.
  • Compact Package: The SOD-123 package is not only space-saving but also lends itself to high-density PCB layouts, which is ideal for compact electronic assemblies.

Applications for the MMSD4148T1GH are diverse, ranging from switching power supplies and inverters to high-speed logic circuits and signal processing. Its robust design ensures that it can be used in commercial, industrial, and automotive environments, where performance and durability are of utmost importance.

With its combination of speed, efficiency, and reliability, the ON Semiconductor MMSD4148T1GH high-speed switching diode is a versatile component that can enhance the performance of a wide array of electronic products. Whether used in power management, signal modulation, or digital logic circuits, this diode is engineered to meet the demands of modern electronics design.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0381 $57.9120
3,705+ $0.0312 $115.5960
5,560+ $0.0312 $173.4720
7,695+ $0.0300 $230.8500
10,000+ $0.0289 $289.0000
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess