EN
  • EN
  • DE

DRV8304SRHAR

Part No DRV8304SRHAR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC SENSOR HALL EFFECT / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Driven Configuration High-Side or Low-Side
Channel Type 3-Phase
Number of Drivers 3
Gate Type N-Channel MOSFET
Voltage - Supply 6V ~ 38V
Logic Voltage - VIL, VIH 0.8V, 1.5V
Current - Peak Output (Source, Sink) 150mA, 300mA
Input Type Non-Inverting
Rise / Fall Time (Typ) 300ns, 150ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number DRV8304
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353112-DRV8304SRHAR
Ultra Librarian 3D Model Ultra Librarian DRV8304SRHAR CAD Model

Description

DRV8304SRHAR Motor Driver by Texas Instruments

The DRV8304SRHAR is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments, designed to efficiently and effectively drive three-phase brushless DC (BLDC) motors. This advanced motor driver is a perfect solution for a wide range of applications, including drones, electric fans, pumps, and other automation equipment requiring precise motor control.

Key Features

  • Three-Phase Gate Driver: The DRV8304SRHAR is capable of driving six N-channel MOSFETs, which allows for high-performance control of three-phase BLDC motors.
  • Integrated Smart Gate Drive: The device features a smart gate drive architecture that includes current regulation, adjustable dead time, and gate drive voltage settings, contributing to the protection of the MOSFETs and enhancing system reliability.
  • Buck Regulator: An integrated buck regulator provides a 1.5A output, which can be used to power both the IC itself and external system components, simplifying the power design.
  • Current Sense Amplifiers: The DRV8304SRHAR includes three current sense amplifiers for accurate current measurement, critical for advanced motor control algorithms like field-oriented control (FOC).
  • Protection Features: This motor driver is equipped with a variety of protection features such as overcurrent, overtemperature, undervoltage lockout, and short-circuit protection, ensuring safe operation under a variety of conditions.

Specifications

Parameter Value
Motor Type 3-Phase BLDC
Operating Voltage 6V to 60V
Output Current Up to 1.5A (Buck Regulator)
Package 40-VQFN

The DRV8304SRHAR from Texas Instruments is not only robust but also highly efficient, offering a compact and integrated solution for motor control. Its advanced features and protections ensure that it can deliver the performance and reliability expected from a leading semiconductor manufacturer. Whether you are designing a new motor control system or upgrading an existing one, the DRV8304SRHAR provides the flexibility and power to meet the demands of a wide array of three-phase motor applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6431 $50.2189
47+ $2.1687 $101.9289
72+ $2.1009 $151.2648
99+ $2.0332 $201.2868
128+ $1.9654 $251.5712
171+ $1.7621 $301.3191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,594 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess