EN
  • EN
  • DE

MMSD914T3G

Part No MMSD914T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Standard 100 V 200mA (DC) Surface Mount SOD-123
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MMSD914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number MMSD914T3GOSDKR, MMSD914T3GOSCT, MMSD914T3G-ND, MMSD914T3GOSTR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885410-MMSD914T3G
Ultra Librarian 3D Model Ultra Librarian MMSD914T3G CAD Model

Description

ON Semiconductor MMSD914T3G High-Speed Switching Diode

The MMSD914T3G is a versatile high-speed switching diode designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This diode is specifically engineered to meet the demanding requirements of fast electronic circuits where high switching speeds and minimal signal distortion are essential. The MMSD914T3G is widely used in a variety of applications, including high-speed switching, clamping, protection, and rectification in consumer electronics, automotive systems, and industrial equipment.

Constructed with high-quality materials, the MMSD914T3G offers excellent performance characteristics. It features a continuous reverse voltage of 100V and a forward current of 200mA, making it suitable for handling moderate power levels in compact circuit designs. The diode's fast reverse recovery time ensures efficient operation in high-frequency applications, while its low forward voltage drop contributes to reduced power loss and improved energy efficiency.

ON Semiconductor has packaged the MMSD914T3G in a small SOD-123 surface-mount package, which is ideal for automated assembly processes and space-constrained applications. The device's compact footprint allows for high-density mounting, which is beneficial for modern electronic devices that require miniaturization without sacrificing performance.

Furthermore, the MMSD914T3G is characterized by its robustness and reliability. It is designed to withstand harsh operating conditions and is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create eco-conscious products. The diode also features low leakage current, which enhances its stability and longevity in operation.

In summary, the MMSD914T3G from ON Semiconductor is a high-speed switching diode that offers a blend of speed, efficiency, and compactness, making it an excellent choice for designers seeking to optimize their electronic circuits. With its industry-standard packaging and compliance with environmental regulations, the MMSD914T3G is a forward-thinking solution for modern electronic challenges.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
6,370+ $0.0182 $115.9340
9,870+ $0.0176 $173.7120
13,610+ $0.0170 $231.3700
17,485+ $0.0166 $290.2510
23,440+ $0.0148 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess