The MMSF3300R2G is a high-performance silicon MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from ON Semiconductor, a leader in the semiconductor industry. This device is designed to meet the rigorous demands of a wide range of applications, offering a perfect blend of efficiency, reliability, and performance.
Key Features
- Device Type: N-Channel MOSFET
- Configuration: Single
- Drain-Source Voltage (VDS): 30V
- Continuous Drain Current (ID): 8A
- Power Dissipation (PD): 1.56W
- Gate-Source Voltage (VGS): ±20V
- RDS(on): Very low on-resistance for higher efficiency
- Package: SOT-23-3 (TO-236)
Applications
The MMSF3300R2G is ideally suited for a variety of applications, including:
- Power management
- DC/DC converters
- Load switches
- Battery management systems
- Motor control circuits
- Switching regulators
Performance and Quality
ON Semiconductor's MMSF3300R2G MOSFET is built for durability and stable performance across a range of environmental conditions. It features a robust thermal design that ensures optimal operation even under high current and temperature conditions. The device is also characterized by its low gate charge, which enhances its switching performance, making it an excellent choice for high-speed applications.
Environmental and Regulatory Compliance
Committed to environmental stewardship, the MMSF3300R2G complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. It is RoHS compliant, minimizing the use of hazardous substances in its construction.
Conclusion
With its outstanding efficiency, reliability, and performance, the MMSF3300R2G from ON Semiconductor is an exemplary choice for designers and engineers looking to optimize their power management and switching applications. Its compliance with environmental regulations further underscores ON Semiconductor's commitment to providing environmentally responsible and high-quality products to the market.