EN
  • EN
  • DE

1589451-8

Part No 1589451-8
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description Conn D-Subminiature M 15 POS 0.64mm Solder RA SMD Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Pin, Plug
Contact Material Copper
Contact Plating Gold, Lead, Tin
Contact Shape Round
Contact Style Pin
Depth 6.47 mm
ELV Non-Compliant
Gender Male
Height 1.016 mm
Housing Color Natural
Housing Material Polymer
Length 251.714 mm
Mating Retention Without
Mount Surface Mount
Number of Contacts 15
Number of Pins 15
Number of Positions 15
Number of Rows 1
Orientation Horizontal
PCB Mount Alignment Without
PCB Mounting Orientation Horizontal
PCB Mount Retention Without
Pitch 635 µm
Preloaded Yes
RoHS Compliant
Termination Solder
Win Source Part Number 1007984-1589451-8
Categories Circular Connectors - Housings
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1589451-8 CAD Model

Description

The TE Connectivity 1007984-1589451-8 is a 15-position male connector designed and manufactured by TE Connectivity. The TE Connectivity 1007984-1589451-8 is a 15-position male connector.

  • Positions: 15
  • Gender: male
  • Pitch: 635 µm
  • Popularity: low
  • RoHS Compliant: Yes
  • Housing Color: natural
  • Height: 1.016 mm
  • Length: 251.714 mm
  • Preloaded: Yes
  • Mounting Orientation: surface mount

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess