EN
  • EN
  • DE

MMSZ5223ET1G

Part No MMSZ5223ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators 500 mW SOD−123 Surface Mount | DIODE ZENER 2.7V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 2.7V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 75μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 725333-MMSZ5223ET1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5223ET1G CAD Model

Description

ON Semiconductor MMSZ5223ET1G Zener Diode

The MMSZ5223ET1G from ON Semiconductor is a high-quality, surface-mount Zener diode designed for voltage regulation and voltage reference applications. This Zener diode offers a nominal Zener voltage of 2.7V, making it suitable for a range of electronic circuits where precise voltage control is required. The device comes in a compact SOD-123 package, which is ideal for space-constrained applications.

Constructed with ON Semiconductor's rigorous manufacturing standards, the MMSZ5223ET1G ensures stable performance and reliable operation over its lifespan. The diode features a standard tolerance of ±5% on its nominal Zener voltage, providing the precision needed for sensitive electronic components. With a power dissipation of 500mW, this diode is capable of handling moderate power levels, making it versatile for various circuit designs.

One of the key benefits of the MMSZ5223ET1G is its low leakage current and excellent clamping capability, which protect against voltage spikes and surges that can damage sensitive electronics. Additionally, the device offers a wide operating temperature range from -55°C to +150°C, ensuring functionality across various environmental conditions.

The Zener diode is also characterized by its fast response time, which is critical in applications where rapid voltage stabilization is necessary. It is commonly used in overvoltage protection circuits, voltage regulators, and as a reference element in precision applications such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

ON Semiconductor's commitment to environmental sustainability is evident in the MMSZ5223ET1G, as it is compliant with RoHS directives, making it a lead-free and environmentally friendly choice for manufacturers and designers looking to reduce their ecological footprint.

In summary, the MMSZ5223ET1G Zener diode from ON Semiconductor is a robust, precise, and environmentally conscious component that provides efficient voltage regulation solutions for a wide array of electronic applications. Its small form factor, reliability, and performance characteristics make it an excellent choice for designers seeking to incorporate voltage control and protection in their circuit designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess