EN
  • EN
  • DE

MMSZ5234BT1G

Part No MMSZ5234BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 7 Ohm
Current - Reverse Leakage @ Vr 5μA @ 4V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 024026-MMSZ5234BT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MMSZ5234BT1G CAD Model

Description

ON Semiconductor MMSZ5234BT1G Zener Diode

The MMSZ5234BT1G from ON Semiconductor is a surface-mount Zener diode that offers a Zener voltage of 6.2 volts. This small but robust component is designed for voltage regulation and is widely used in a variety of electronic circuits. The MMSZ5234BT1G is packaged in a convenient SOD-123 package, making it suitable for high-density circuit board designs.

Key Features

  • Zener Voltage: 6.2V with a tolerance of ±5%, providing precise voltage regulation.
  • Power Dissipation: Capable of handling up to 500 mW of power, ensuring reliable operation under typical circuit conditions.
  • Package: The SOD-123 package is compact and suitable for automated assembly processes, making it ideal for mass production.
  • Operating Temperature Range: This diode can operate over a wide temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.
  • Standard Zener Breakdown Voltage Range: The device has a standard breakdown voltage range from 2.4V to 75V.

Applications

The MMSZ5234BT1G is versatile and can be used in a plethora of applications. It is commonly found in consumer electronics, industrial equipment, and telecommunication systems. Specific applications include:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Other types of power management circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMSZ5234BT1G is no exception. This Zener diode is manufactured to high standards, ensuring that each component delivers consistent performance. The device is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers concerned with sustainability.

Overall, the MMSZ5234BT1G Zener diode is a reliable and efficient solution for circuit designers looking for a voltage regulation component that combines performance with compact form factor. Its robust design and wide operating temperature range make it an excellent choice for a broad array of applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1,795+ $0.0279 $50.0805
3,835+ $0.0261 $100.0935
5,955+ $0.0252 $150.0660
8,515+ $0.0235 $200.1025
11,065+ $0.0226 $250.0690
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 1795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess