ON Semiconductor MMSZ5245BTG Zener Diode
The MMSZ5245BTG is a high-quality Zener diode from ON Semiconductor, a leading provider in the semiconductor industry. This specific model is part of the MMSZ52xxBTG series, which is known for its reliable performance and robust design. The MMSZ5245BTG is designed to provide voltage regulation with a nominal Zener voltage of 15V, making it suitable for a wide range of applications in electronic circuits.
Constructed with a silicon planar power Zener diode, the MMSZ5245BTG is housed in a small surface mount package, specifically the SOD-123 configuration. This compact form factor allows for high-density mounting and is ideal for automated assembly processes. The device is also characterized by its low leakage current and excellent stability, ensuring consistent performance over its operational life.
The MMSZ5245BTG offers a steady Zener voltage with a tolerance of ±5%, which is a standard range for general-purpose regulation tasks. With a power dissipation of 500mW, it can handle a moderate amount of power, making it suitable for a variety of electronic circuits including power supply stabilization, voltage reference, and surge protection applications.
ON Semiconductor has designed the MMSZ5245BTG with environmental consciousness in mind. It is compliant with the RoHS directive, which restricts the use of hazardous substances in electronic equipment. This commitment to sustainability ensures that the product is not only safe for consumers but also minimizes the environmental impact during its lifecycle.
For engineers and designers looking for a reliable Zener diode for voltage regulation purposes, the MMSZ5245BTG offers a perfect blend of performance, compactness, and environmental responsibility. With ON Semiconductor's reputation for quality and durability, this Zener diode stands out as a solid choice for both new designs and as a drop-in replacement in existing circuits.
As with all ON Semiconductor products, the MMSZ5245BTG is backed by the company's comprehensive technical support and documentation, ensuring that designers can integrate this component into their projects with confidence and ease.