EN
  • EN
  • DE

MMSZ5253B

Part No MMSZ5253B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description 5% TOLERANCE | DIODE ZENER 25V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 25V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 35 Ohms
Current - Reverse Leakage at Vr 100nA at 19V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5253B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225580-MMSZ5253B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5253B CAD Model

Description

ON Semiconductor MMSZ5253B Zener Diode

The MMSZ5253B is a high-quality Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to provide excellent voltage regulation with a nominal Zener voltage of 25V, making it an ideal choice for a wide range of electronic applications. The MMSZ5253B is a surface-mount device, available in a standard SOD-123 package, which is both compact and efficient for automated assembly processes.

With its precise voltage control and stability, the MMSZ5253B is commonly used in voltage regulation circuits, providing protection against overvoltage conditions by shunting excess voltage. It is also suitable for use in surge protection, clipping circuits, and voltage reference applications. The versatility of this Zener diode makes it a valuable component in consumer electronics, telecommunications, and industrial equipment.

The MMSZ5253B features a power dissipation of 500mW, which ensures reliable operation under typical circuit conditions. Its tight tolerance levels for the Zener voltage, typically ±5%, allow for accurate voltage regulation, which is essential for sensitive electronic circuits. Additionally, the device has a low leakage current, which enhances its efficiency and helps to minimize power loss.

ON Semiconductor has designed the MMSZ5253B with reliability in mind. It is characterized for operation from -55°C to +150°C, making it suitable for use in harsh environments. The device also meets the stringent requirements of the RoHS directive, making it an environmentally friendly choice for electronic manufacturers who are conscious about reducing hazardous substances in their products.

For engineers and designers looking for a reliable Zener diode with consistent performance, the MMSZ5253B from ON Semiconductor is an excellent option. Its combination of voltage regulation, power handling, and environmental compliance make it an essential component for modern electronic designs.

Overall, the MMSZ5253B Zener diode is a testament to ON Semiconductor's commitment to providing high-quality components that meet the evolving needs of the electronics industry. With its robust design and precise voltage regulation capabilities, this Zener diode is poised to be a go-to solution for a multitude of circuit protection and voltage regulation applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2,960+ $0.0169 $50.0240
7,195+ $0.0139 $100.0105
11,115+ $0.0135 $150.0525
15,385+ $0.0130 $200.0050
19,845+ $0.0126 $250.0470
26,550+ $0.0113 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 2960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess