EN
  • EN
  • DE

SN65MLVD202D

Part No SN65MLVD202D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTIPOINT-LVDS LINE DRIVERS AND RECEIVERS | IC DIFF LINE DRVR/RCVR HS 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 100Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number SN65MLVD202
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1252981-SN65MLVD202D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65MLVD202D CAD Model

Description

The SN65MLVD202D is a high-performance, dual-channel M-LVDS (Multipoint Low-Voltage Differential Signaling) transceiver designed by the renowned semiconductor company, Texas Instruments. This integrated circuit is specifically engineered to facilitate robust, high-speed data communication in multipoint bus transmission lines.

Key Features

  • High Data Rates: The SN65MLVD202D supports impressive differential signaling with data rates of up to 200 Mbps, making it ideal for applications requiring fast and reliable data transfer.
  • Low Power Consumption: With a focus on energy efficiency, the device operates with a minimal power draw, contributing to the overall power conservation in system designs.
  • Robust Signal Integrity: The transceiver is designed to maintain signal integrity over long cable distances, ensuring that data is transmitted accurately and reliably even in challenging electrical environments.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage from overheating and enhances the product's longevity and reliability.
  • Flexible Operation: It operates over a wide supply voltage range from 3.0 V to 3.6 V, allowing for versatile use in various system designs.

Applications

The SN65MLVD202D is suitable for a diverse range of applications, including but not limited to:

  • Backplane data communication
  • Cellular infrastructure
  • Network switches and routers
  • Automotive infotainment and telematics
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN65MLVD202D is no exception. It is fabricated using advanced manufacturing techniques and undergoes rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. With Texas Instruments' reputation for quality, you can trust the SN65MLVD202D for your critical communication needs.

Ordering Information

The SN65MLVD202D is available in a compact SOIC-8 (D) package, providing a space-saving solution for PCB layouts. For detailed ordering and product information, please refer to the official Texas Instruments product page or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9009 $53.1081
21+ $4.8418 $101.6778
32+ $4.6905 $150.0960
45+ $4.5392 $204.2640
57+ $4.3879 $250.1103
77+ $3.9340 $302.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess