ON Semiconductor MMSZ6V2ST1 Zener Diode
The MMSZ6V2ST1 from ON Semiconductor is a high-quality Zener diode designed for providing excellent voltage regulation with a nominal Zener voltage of 6.2 volts. This surface-mount device comes in a small SOD-123 package, making it ideal for space-constrained applications where size and power density are critical considerations.
Key Features:
- Zener Voltage (VZ): The MMSZ6V2ST1 has a precise Zener voltage of 6.2V, providing a stable reference voltage for various circuit designs.
- Power Dissipation: With a power dissipation of 500 mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of electronic applications.
- Package: The compact SOD-123 package allows for efficient use of PCB space, which is particularly beneficial in portable and high-density electronic devices.
- Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, ensuring reliable performance in diverse environmental conditions.
- Tolerance: The Zener voltage tolerance is ±5%, which strikes a balance between precision and cost-effectiveness in circuit design.
Applications:
- Voltage regulation in consumer electronics
- Overvoltage and transient voltage protection circuits
- Power management solutions in portable devices
- Switching power supplies and converters
- Industrial and automotive electronics
The MMSZ6V2ST1 Zener diode is manufactured by ON Semiconductor, a trusted leader in the semiconductor industry known for its high-quality products and innovative solutions. This device is designed to meet the stringent requirements of various applications, ensuring reliability and performance. Its small form factor, combined with its robust thermal and electrical characteristics, makes the MMSZ6V2ST1 an excellent choice for designers looking to incorporate voltage regulation and protection features into their circuits without compromising on space or performance.
Whether you are working on power supply designs, looking to protect sensitive electronics from voltage spikes, or need a reliable voltage reference, the MMSZ6V2ST1 from ON Semiconductor is a versatile component that can meet your needs.