EN
  • EN
  • DE

PXLS80333AESR2

Part No PXLS80333AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS HI/HI XY / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS80333
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346540-PXLS80333AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS80333AESR2 CAD Model

Description

The PXLS80333AESR2 is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This powerful MCU is part of NXP's expansive portfolio designed to meet the rigorous demands of the modern electronics industry, providing a perfect blend of performance, power efficiency, and security features.

Key Features

  • Advanced Core: At the heart of the PXLS80333AESR2 is an advanced processor core that delivers robust computational power while maintaining energy efficiency, making it ideal for a wide range of applications.
  • Memory Capacity: This MCU comes with ample memory, including both flash and RAM, to handle complex software stacks and data-intensive operations.
  • Connectivity: With a variety of communication interfaces, the PXLS80333AESR2 ensures seamless integration with peripheral devices and networks, supporting protocols such as SPI, I2C, and UART.
  • Security: Security is a top priority for NXP, and the PXLS80333AESR2 incorporates advanced security features to protect against unauthorized access and ensure data integrity.
  • Low Power Modes: To conserve energy and extend battery life in portable devices, the MCU offers multiple low-power modes that significantly reduce power consumption when the device is idle or in standby.

Applications

The versatility of the PXLS80333AESR2 makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Wearable technology

Quality and Reliability

NXP's commitment to quality is evident in the PXLS80333AESR2, which is built to meet strict industry standards for reliability and longevity. Whether deployed in consumer electronics or mission-critical industrial applications, this MCU is engineered to perform consistently over its lifespan.

Support and Resources

Developers working with the PXLS80333AESR2 benefit from NXP's comprehensive support ecosystem, which includes detailed documentation, development tools, software libraries, and an active community of experts. This support structure ensures a smooth development process from prototyping to production.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess