ON Semiconductor MMUN2111RLT1G: Bipolar (BJT) Transistor
The MMUN2111RLT1G from ON Semiconductor is a high-performance bipolar junction transistor (BJT) that is designed for use in a wide range of electronic applications. This PNP transistor is part of ON Semiconductor's innovative portfolio of transistors that are known for their reliability and efficiency.
Key Features
- Transistor Type: PNP - This signifies that the transistor is a PNP type, which means it is designed to allow current to flow through it when a negative base voltage is applied.
- Current - Collector (Ic) (Max): 100mA - The MMUN2111RLT1G can handle a maximum collector current of 100mA, making it suitable for moderate power applications.
- Voltage - Collector Emitter Breakdown (Max): 50V - With a maximum collector-emitter breakdown voltage of 50V, this transistor can be used in circuits that operate at moderate voltages.
- DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 5V - The transistor has a minimum DC current gain of 100 when operating at 10mA and 5V, indicating good amplification characteristics.
- Power - Max: 225mW - The MMUN2111RLT1G can dissipate up to 225mW of power, which is adequate for various low to medium power applications.
- Frequency - Transition: Not specified - The transition frequency is not specified for this component, which is typical for general-purpose transistors.
Applications
The MMUN2111RLT1G is a versatile component that can be used in an array of electronic circuits. It is particularly suited for applications such as:
- Signal amplification
- Switching applications
- Audio amplifiers
- Driver stages in hi-fi amplifiers
- Voltage regulation circuits
Package and Quality Assurance
This transistor comes in a SOT-23-3 package, which is a small and compact surface-mount package that is ideal for space-constrained applications. ON Semiconductor is committed to providing high-quality products, and the MMUN2111RLT1G is no exception. It is designed to meet or exceed the stringent requirements of the electronics industry, ensuring both reliability and performance.
Whether you are designing a new circuit or replacing a component in an existing one, the MMUN2111RLT1G from ON Semiconductor is a solid choice for your PNP transistor needs.