EN
  • EN
  • DE

MMUN2135LT1G

Part No MMUN2135LT1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 50V SOT23 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 246 mW Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer onsemi
Packaging Reel - TR
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic 250mV @ 300µA, 10mA
Current - Collector Cutoff (Max) 500nA
Power - Max 246 mW
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMUN2135
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number MMUN2135LT1GOSDKR,ONSONSMMUN2135LT1G,2156-MMUN2135LT1G-OS,MMUN2135LT1GOSTR,MMUN2135LT1GOSCT,MMUN2135LT1G-ND
Standard Package 3,000
Win Source Part Number 1325085-MMUN2135LT1G
Ultra Librarian 3D Model Ultra Librarian MMUN2135LT1G CAD Model

Description

ON Semiconductor MMUN2135LT1G – Bipolar Transistor

The MMUN2135LT1G from ON Semiconductor is a high-quality bipolar (BJT) transistor, specifically designed for general-purpose amplification and switching applications. This versatile component is part of ON Semiconductor's series of low-voltage transistors, which are widely recognized for their reliability and performance in various electronic circuits.

Key Features:

  • Device Type: PNP Bipolar Transistor
  • Package: SOT-23, a small and surface-mountable form factor
  • Collector-Emitter Voltage (VCEO): 50V, providing a good range for many low-power applications
  • Collector Current (IC): Up to 100 mA, suitable for moderate current handling requirements
  • DC Current Gain (hFE): High hFE, ensuring efficient current amplification
  • Complementary NPN Type: MMUN2113LT1G, allowing designers to create push-pull configurations for better performance
  • RoHS Compliant: Yes, meeting environmental standards and restrictions on hazardous substances
  • Moisture Sensitivity Level (MSL): 1, indicating a low sensitivity to moisture during storage and handling

Applications:

The MMUN2135LT1G transistor is suitable for a broad spectrum of applications, including but not limited to:

  • Signal amplification
  • Audio amplifiers
  • Switching circuits
  • Power management
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MMUN2135LT1G is no exception. Each component is rigorously tested to ensure it meets the high standards expected by electronic designers and engineers. This transistor is a dependable choice for those seeking consistent performance and longevity in their electronic projects.

Environmental and Regulatory Compliance:

The MMUN2135LT1G is not only performance-driven but also environmentally conscious. It complies with the RoHS directive, which limits the use of certain hazardous substances in electronic equipment. This commitment to environmental responsibility makes it an ideal choice for companies looking to create eco-friendly products.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0381
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0681
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess