The ON Semiconductor MPC931FAR2 is a high-performance, low-voltage phase-locked loop (PLL) clock generator designed to meet the stringent requirements of today's advanced electronic systems. This versatile device is capable of generating a stable, high-frequency clock output from a low-frequency input signal. It is widely used in applications such as telecommunications, networking, computing, and industrial markets where reliable clock generation is critical.
Key Features
- Low Voltage Operation: The MPC931FAR2 operates at a supply voltage range of 2.375V to 3.6V, making it suitable for low-power applications.
- High-Frequency Outputs: It can generate clock frequencies up to 200 MHz, ensuring compatibility with high-speed digital systems.
- Programmable Multiplication Factor: The device features a programmable multiplication factor, allowing for versatile frequency synthesis to match specific system requirements.
- Low Jitter Performance: Designed to produce a low phase noise and jitter clock output, which is essential for maintaining signal integrity in digital communication systems.
- Power-Down Mode: Includes a power-down mode for reduced power consumption when the clock output is not required, contributing to energy-efficient designs.
- Industrial Temperature Range: The MPC931FAR2 is specified to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
Applications
The MPC931FAR2 is ideal for a variety of applications that require a stable and precise clock source. These include but are not limited to:
- High-speed networking equipment such as routers, switches, and base stations
- Computing systems including servers, workstations, and high-performance computing clusters
- Telecommunications infrastructure like wireless base stations and optical networks
- Industrial control systems requiring accurate timing for process control
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality and reliability, and the MPC931FAR2 is no exception. It is manufactured using a robust silicon-gate CMOS process, ensuring long-term reliability and performance consistency across a wide range of operating conditions.