EN
  • EN
  • DE
  • IT

MPS2222ARLRAG

Part No MPS2222ARLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.6A TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1079510-MPS2222ARLRAG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MPS2222ARLRAG CAD Model

Description

The MPS2222ARLRAG is a high-quality NPN bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This versatile transistor is designed for linear amplification and switching applications, making it an excellent choice for designers and engineers looking to implement cost-effective yet robust solutions in their electronic circuits.

Key Features

  • Voltage and Current Ratings: The MPS2222ARLRAG boasts a collector-emitter voltage (VCEO) of 40V, collector-base voltage (VCBO) of 75V, and emitter-base voltage (VEBO) of 6V. It can handle a continuous collector current (IC) of up to 600mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 625mW, this transistor can efficiently handle thermal energy in the circuit without compromising its functionality or lifespan.
  • High Current Gain: It offers a high DC current gain (hFE) range, which ensures efficient current amplification in various configurations and signal processing applications.
  • TO-92 Package: Encased in a TO-92 package, the MPS2222ARLRAG is designed for through-hole mounting, which is ideal for prototyping, educational projects, and commercial production. The TO-92 package is widely recognized for its ease of handling and soldering onto printed circuit boards (PCBs).
  • RoHS Compliant: This product complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice.

Applications

The MPS2222ARLRAG is suitable for a wide array of applications, including but not limited to:

  • General-purpose amplification
  • Switching circuits
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits

ON Semiconductor's commitment to quality ensures that the MPS2222ARLRAG transistor meets the stringent requirements of the electronics industry. Whether you are working on a DIY project or a commercial electronic device, the MPS2222ARLRAG offers the performance and durability needed for your applications.

You May Also Be Interested in

NXP / Nexperia
16V 1 NPN NPN 30mA SOT-323-3 Single Bipolar Transistors RoHS
Lowest to $1.6951
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $0.2933
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.6299
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.6299
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Microchip Technology
TRANS NPN 80V 3A TO5
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount SOT-363
Lowest to $0.0962
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $9.7792
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7490 $57.7290
50+ $2.2557 $112.7850
77+ $2.1852 $168.2604
106+ $2.1147 $224.1582
137+ $2.0442 $280.0554
184+ $1.8328 $337.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess