EN
  • EN
  • DE

MPS5179RLRA

Part No MPS5179RLRA
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN RF BIPO 12V TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Frequency - Transition 2GHz
Maximum Power Dissipation 200W
Typical Gain (hFE) (Min) 25 @ 3mA, 1V
Maximum Current Collector 50mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 239936-MPS5179RLRA
Ultra Librarian 3D Model Ultra Librarian MPS5179RLRA CAD Model

Description

Introducing the MPS5179RLRA from ON Semiconductor

The MPS5179RLRA is a high-performance NPN bipolar junction transistor (BJT) designed to meet the stringent requirements of modern electronic applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this transistor is part of their comprehensive portfolio of semiconductor solutions that power a diverse range of devices and systems.

With its robust design, the MPS5179RLRA offers excellent amplification characteristics, making it an ideal choice for a variety of circuit applications. Its NPN configuration allows for a high current gain when a small base current is applied, enabling efficient switching and amplification of electrical signals.

The MPS5179RLRA is packaged in a compact, surface-mountable form factor, specifically in an SOT-23 package, which is widely used in the industry due to its small size and high reliability. This makes it suitable for use in space-constrained applications, while also providing ease of integration into various electronic circuits.

Key features of the MPS5179RLRA include its high current capacity and low voltage operation. The device can handle collector currents up to 500 mA, which is substantial for its size, and operates at low collector-emitter voltages, making it efficient for low-power applications. Additionally, it has a high transition frequency, which is beneficial for applications requiring fast switching speeds, such as signal processing and amplification in communication devices.

The MPS5179RLRA is also characterized by its excellent linearity, which ensures that the output signal remains proportional to the input signal, a critical aspect for high-fidelity audio applications and precise control systems. Its low noise figure further enhances its suitability for sensitive audio and RF applications where maintaining signal integrity is paramount.

ON Semiconductor's commitment to quality and reliability is evident in the MPS5179RLRA, with the device undergoing rigorous testing to ensure performance under various conditions. It is an ideal choice for designers and engineers looking for a reliable and efficient transistor that can be easily integrated into a wide range of electronic products.

Whether you're designing consumer electronics, industrial control systems, or communication infrastructure, the MPS5179RLRA from ON Semiconductor offers the performance and reliability you need to create innovative, energy-efficient solutions.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess