EN
  • EN
  • DE

MPS6726G

Part No MPS6726G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 1A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 50 @ 1A, 1V
Maximum Power Dissipation 1W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 059486-MPS6726G
Ultra Librarian 3D Model Ultra Librarian MPS6726G CAD Model

Description

The MPS6726G is a high-performance, general-purpose PNP bipolar junction transistor (BJT) brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This transistor is designed for applications requiring low voltage operation and is ideal for use in a wide range of electronic circuits.

Key Features

  • Transistor Type: The MPS6726G is a PNP transistor, which means it is designed to pass current from its emitter to collector when a negative base voltage is applied.
  • Voltage Ratings: It has a collector-emitter voltage (VCEO) of 80V, ensuring it can handle moderate voltage applications with ease.
  • Current Handling: With a collector current (IC) rating of up to 500mA, this transistor is suitable for a range of medium-power applications.
  • Power Dissipation: The device can dissipate up to 625mW of power, allowing it to maintain stability and performance under varying operating conditions.
  • Package: The MPS6726G comes in a TO-92 package, which is a widely used and easily mountable form factor for through-hole designs.
  • Thermal Performance: Its thermal resistance ensures reliable operation within a broad temperature range, making it suitable for diverse environments.

Applications

The MPS6726G is versatile and can be used in various applications, including but not limited to:

  • Signal amplification in audio and other low-power applications
  • Switching operations in consumer electronics
  • Driver stages in amplifiers
  • Load management in power regulation circuits

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the MPS6726G is no exception. Each transistor is manufactured with rigorous standards, ensuring high reliability and performance consistency. Whether for commercial, industrial, or even hobbyist applications, the MPS6726G is a solid choice for designers looking for a dependable PNP transistor.

Environmental Compliance

The MPS6726G is also designed with environmental regulations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a suitable component for eco-friendly electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess