EN
  • EN
  • DE

MSRD620CTT4RG

Part No MSRD620CTT4RG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 3A DPAK / SWITCHMODE Soft Ultrafast Recovery Reverse Polarity Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Maximum) at If 1.15V at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 1μA at 200V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Part Number Series MSRD620CT
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808998-MSRD620CTT4RG
Ultra Librarian 3D Model Ultra Librarian MSRD620CTT4RG CAD Model

Description

The MSRD620CTT4RG is a robust and efficient Schottky rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. Tailored for high-performance applications, this state-of-the-art component is a key enabler in power management tasks, particularly in systems where efficiency and reliability are paramount.

This device is part of ON Semiconductor's Schottky rectifier portfolio and is engineered to offer a reduced forward voltage drop, which translates into lower power losses and improved efficiency. The MSRD620CTT4RG comes in a compact surface-mount package, specifically in a DPAK (TO-252) format, which is well-suited for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The MSRD620CTT4RG boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With a high average rectified current, this device is capable of handling significant power levels, making it ideal for demanding applications.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure reliability even under high temperature operating conditions, extending the life of the product.
  • Surface-Mount Package: The DPAK (TO-252) package allows for efficient use of PCB space and is suitable for automated assembly processes, reducing manufacturing costs and time.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the ruggedness and long-term reliability of the device, particularly in harsh environments.

Applications

The MSRD620CTT4RG is a versatile component that can be used in a wide array of applications. It is particularly well-suited for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection circuits. Its ability to handle high currents and its high efficiency make it a preferred choice for power management in consumer electronics, automotive systems, telecommunications, and industrial equipment.

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and quality. The MSRD620CTT4RG complies with RoHS standards, ensuring that it is free from hazardous substances. Additionally, the company's products are produced under rigorous quality control systems, guaranteeing reliability and performance that meet the industry's highest standards.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess