EN
  • EN
  • DE

MPS8098RLRA

Part No MPS8098RLRA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 0.5A TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 400mV @ 5mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 107792-MPS8098RLRA
Ultra Librarian 3D Model Ultra Librarian MPS8098RLRA CAD Model

Description

ON Semiconductor MPS8098RLRA NPN Transistor

The ON Semiconductor MPS8098RLRA is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide array of electronic applications. This versatile component is well-suited for amplification and switching purposes, providing a reliable solution for designers and engineers in the electronics industry.

Constructed with ON Semiconductor's advanced semiconductor technology, the MPS8098RLRA offers excellent power dissipation and current handling capabilities. This makes it an ideal choice for applications that require a robust and efficient transistor with a compact footprint.

Key Features:

  • Voltage Ratings: The MPS8098RLRA has a collector-emitter voltage (VCEO) of 80V, ensuring it can handle a wide range of operating conditions without breakdown.
  • Current Handling: This transistor can manage continuous collector current (IC) up to 500 mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 625 mW, the MPS8098RLRA can withstand thermal stresses in various circuits.
  • High Gain Bandwidth Product: It features a high transition frequency (fT) typically at 100 MHz, which is beneficial for applications requiring high-speed switching.
  • TO-92 Package: The device comes in a TO-92 package, a widely used and easily mountable package that is convenient for prototyping and production.

Applications:

The MPS8098RLRA is versatile enough to be integrated into a multitude of electronic circuits. Some of its common applications include:

  • General-purpose amplifiers
  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

ON Semiconductor's commitment to quality ensures that the MPS8098RLRA meets stringent standards, providing a reliable and consistent performance. Whether you're developing consumer electronics, industrial control systems, or sophisticated audio equipment, this NPN transistor is designed to meet the demands of your innovative projects.

For detailed specifications and application notes, engineers and designers are encouraged to consult the datasheet provided by ON Semiconductor. This will ensure the MPS8098RLRA is utilized to its full potential, adhering to the recommended operating conditions and ensuring longevity and reliability in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0818 $58.0780
1,725+ $0.0671 $115.7475
2,665+ $0.0651 $173.4915
3,670+ $0.0630 $231.2100
4,745+ $0.0609 $288.9705
6,360+ $0.0545 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,390 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess