EN
  • EN
  • DE
  • IT

MPSA14RLRPG

Part No MPSA14RLRPG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 30V 0.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 20000 @ 100mA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 125MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 059491-MPSA14RLRPG
Ultra Librarian 3D Model Ultra Librarian MPSA14RLRPG CAD Model

Description

ON Semiconductor MPSA14RLRPG NPN Darlington Transistor

The MPSA14RLRPG is a robust NPN Darlington transistor from ON Semiconductor, renowned for its high gain performance and reliability. This electronic component is designed to cater to a wide range of applications requiring high current gain at low input currents. It's an essential part of any electronics toolkit, perfect for those who need a compact solution without compromising on power.

With a collector-emitter voltage (VCEO) of 30V and a collector current (IC) of up to 500mA, the MPSA14RLRPG is capable of handling moderate power applications. The Darlington pair configuration within the transistor allows for a high current gain, typically around 10000, which is a significant advantage when driving loads that require a high level of amplification from a low input signal.

The device is housed in a TO-92 package, which is a widely used encapsulation for transistors due to its small size and ease of mounting on a Printed Circuit Board (PCB). This package type also offers good thermal performance, ensuring that the transistor can operate effectively over a broad temperature range. The MPSA14RLRPG is characterized by its high reliability and is designed to meet the stringent requirements of industrial and consumer electronic applications.

Key features of the MPSA14RLRPG include:

  • Monolithic construction with built-in base-emitter shunt resistors.
  • High DC current gain (hFE), typically 10000.
  • Continuous collector current (IC) of 500mA.
  • Emitter-base voltage (VEBO) of 10V.
  • Collector-emitter voltage (VCEO) of 30V.
  • TO-92 package for ease of integration into various circuit designs.
  • Industrial and consumer application suitability.

Whether you are designing an amplifier, switch, or need to control a high-current load with a microcontroller or other low-power signal, the MPSA14RLRPG transistor from ON Semiconductor is an excellent choice. Its robustness, coupled with high gain and low saturation voltage, makes it an ideal component for projects that require reliable and efficient performance.

For engineers and hobbyists alike, the MPSA14RLRPG offers the functionality and reliability needed to develop sophisticated electronics while maintaining a simple and effective design footprint.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.5814
Diodes Incorporated
TRANS NPN 70V 1A E-LINE
Lowest to $0.9360
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Darlington Complementary Silicon Power Transistors | TRANS PNP DARL 100V 10A TO247
Lowest to $2.6635
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.5405
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $5.5923

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess