EN
  • EN
  • DE

MPSA42G

Part No MPSA42G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 300V 0.5A 625mW 3-Pin TO-92 Box / High Voltage Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1226607-MPSA42G
Manufacturer Homepage www.onsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Family Name MPSA42
Introduction Date June 08, 1998
ECCN EAR99
Country of Origin Thailand, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPSA42G CAD Model

Description

ON Semiconductor MPSA42G High Voltage NPN Transistor

The MPSA42G is a high voltage NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This transistor is well-suited for a variety of applications that require high voltage operation and moderate current handling capabilities.

Key Features:

  • Voltage Ratings: The MPSA42G is characterized by its high collector-emitter voltage (VCEO) of 300V, which makes it an excellent choice for circuits operating at elevated voltages.
  • Current Handling: It can handle continuous collector currents up to 500 mA, providing sufficient current for many amplification and switching applications.
  • Power Dissipation: With a power dissipation of 625 mW, the MPSA42G can sustain moderate levels of power without overheating, ensuring reliable performance in your electronic designs.
  • Gain Bandwidth Product: It offers a gain bandwidth product (fT) of 50 MHz, indicating its capability to amplify signals with a wide range of frequencies.
  • Package: Housed in a TO-92 package, the MPSA42G is compact and suitable for through-hole mounting, making it easy to integrate into a variety of printed circuit boards (PCBs).

Applications:

The MPSA42G's high voltage capability and moderate current handling make it a versatile component for numerous applications, including:

  • Telecommunication circuits
  • Switching power supplies
  • Motor control drivers
  • Inverters and converters
  • Linear amplifiers and audio amplifiers
  • High voltage signal processing

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the MPSA42G is no exception. It is designed to meet or exceed the stringent requirements of the electronic components industry, ensuring a reliable performance for the lifetime of your product. Whether you're designing for consumer electronics or industrial applications, the MPSA42G from ON Semiconductor is a reliable choice for high voltage operations.

For detailed specifications and application notes, designers are encouraged to consult the MPSA42G datasheet available on the ON Semiconductor website.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9933 $119.1960
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.9009 $292.7925
430+ $0.8073 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess