EN
  • EN
  • DE

MPSA42RL1G

Part No MPSA42RL1G
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 300V 0.5A TO92  /  Bipolar (BJT) Transistor NPN 300 V 500 mA 50MHz 625 mW Through Hole TO-92 (TO-226)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 2mA, 20mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 30mA, 10V
Power - Max 625 mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92 (TO-226)
Base Product Number MPSA42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names MPSA42RL1G-ND,MPSA42RL1GOSCT,MPSA42RL1GOSTR
Standard Package 2,000
Win Source Part Number 1188757-MPSA42RL1G
Ultra Librarian 3D Model Ultra Librarian MPSA42RL1G CAD Model

Description

ON Semiconductor MPSA42RL1G High Voltage Transistors NPN Silicon

The MPSA42RL1G is a high-voltage NPN bipolar junction transistor (BJT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is built to handle high voltage applications with ease, making it an ideal component for a wide range of electronic circuits that require reliable switching or amplification at elevated voltages.

Key Features

  • Voltage Ratings: It boasts a collector-emitter voltage (Vceo) of 300V, which allows it to manage high voltage applications without breaking down.
  • Current Handling: The MPSA42RL1G can handle continuous collector currents (Ic) up to 500 mA, making it suitable for moderate power applications.
  • Power Dissipation: With a power dissipation of 625 mW, this transistor can dissipate a fair amount of heat generated during operation, contributing to its stability and longevity.
  • High Gain Bandwidth Product: A high transition frequency (fT) of 50 MHz ensures that the MPSA42RL1G is capable of operating effectively at higher frequencies, which is beneficial for amplification in RF applications.
  • TO-92 Package: Enclosed in the popular TO-92 package, it is easy to handle and suitable for through-hole mounting, making it a versatile choice for prototyping and production.
  • Pb-Free and RoHS Compliant: Adhering to environmental standards, this component is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for electronic products.

Applications

The MPSA42RL1G is widely used in a variety of applications that require reliable high-voltage operation. These include:

  • Telecommunication circuits
  • Switching power supplies
  • Motor control systems
  • Inverters
  • Linear amplifiers
  • Consumer electronics

With its robust design and high-voltage capability, the MPSA42RL1G from ON Semiconductor is a go-to transistor for designers and engineers looking to create reliable and efficient electronic products. Whether you're developing power management solutions or designing circuits for audio amplification, this component provides the performance and durability needed to ensure your applications run smoothly.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess