EN
  • EN
  • DE

IP4062CX18/LF

Part No IP4062CX18/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 18CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Mounting SMD (SMT)
Case / Package 18-CSP (1.96x1.61)
Win Source Part Number 205199-IP4062CX18/LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4062CX18/LF CAD Model

Description

The IP4062CX18/LF is a state-of-the-art integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is specifically engineered to provide exceptional performance and reliability for a wide range of applications, making it an ideal choice for designers looking to enhance their electronic systems.

Key Features

  • High Integration: The IP4062CX18/LF integrates multiple functions into a single chip, which helps reduce the overall component count and saves valuable board space in compact electronic assemblies.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power consumption, contributing to the extended battery life of portable devices and reducing energy costs in stationary applications.
  • Advanced Protection: The product includes built-in protection features, such as electrostatic discharge (ESD) protection, ensuring the longevity and reliability of the device under harsh electrical environments.
  • High-Speed Operation: Capable of operating at high frequencies, the IP4062CX18/LF is suitable for high-speed signal processing applications, providing rapid data handling capabilities.

Applications

The versatile nature of the IP4062CX18/LF allows it to be used in a variety of applications, including:

  • Mobile and portable devices
  • Consumer electronics
  • Communication systems
  • Computing devices
  • Industrial controls

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the IP4062CX18/LF is no exception. Manufactured with precision and subjected to rigorous testing, this product meets stringent industry standards for quality and reliability. Whether used in consumer electronics or industrial applications, customers can trust the IP4062CX18/LF to perform consistently over time.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official NXP datasheets and product documentation. This will provide comprehensive information on electrical characteristics, pin configurations, package details, and recommended operating conditions for the IP4062CX18/LF.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess