EN
  • EN
  • DE

MPSA55G

Part No MPSA55G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 60V 0.5A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 60 V 500 mA 50MHz 625 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body
Case / Package TO-92 (TO-226)
Family Name MPSA55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number MPSA55G-ND, MPSA55GOS
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928003-MPSA55G
Ultra Librarian 3D Model Ultra Librarian MPSA55G CAD Model

Description

The MPSA55G is a high-quality PNP bipolar junction transistor (BJT) manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to deliver reliable performance for amplification and switching applications. It is commonly utilized in a range of electronic circuits including signal processing, power management, and other general-purpose applications.

Key Features

  • Transistor Type: PNP - The MPSA55G is a PNP transistor, which means it is turned on by a small current flowing out of its base terminal.
  • Voltage Ratings: It has a collector-emitter voltage (VCEO) of -60V, which makes it suitable for medium voltage applications.
  • Current Handling: This device can handle continuous collector currents up to -500mA, making it capable of driving moderate loads.
  • Power Dissipation: It features a power dissipation of 625mW, allowing it to handle a fair amount of power without overheating.
  • TO-92 Package: The MPSA55G comes in a versatile and widely used TO-92 package, which is well-suited for through-hole PCB mounting.

Applications

The MPSA55G's robust performance characteristics ensure it is well-suited for a diverse array of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal amplification in communication devices
  • Power regulation modules
  • Switching circuits and relay drivers
  • Linear amplification and switching

Quality and Reliability

ON Semiconductor is committed to delivering high-reliability components. The MPSA55G is no exception, as it undergoes stringent testing and quality control processes to ensure the highest performance standards. This transistor is designed to offer long operational life and stable functionality, making it a trusted choice for both commercial and industrial applications.

Environmental Compliance

The MPSA55G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) standards. This means that it is free from harmful substances such as lead, mercury, and cadmium, contributing to a more sustainable electronic industry.

With its reliable performance, versatile applications, and commitment to environmental standards, the MPSA55G from ON Semiconductor is an excellent choice for designers and engineers looking for a PNP transistor that delivers consistent results.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1214 $58.2720
1,160+ $0.0997 $115.6520
1,795+ $0.0966 $173.3970
2,475+ $0.0935 $231.4125
3,200+ $0.0903 $288.9600
4,280+ $0.0810 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess