EN
  • EN
  • DE

MPSA55RLRAG

Part No MPSA55RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Amplifier Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 500mA
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 250mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 100mA, 1V
Power - Max 625mW
Frequency - Transition 50MHz
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Manufacturer Package TO-92-3
Win Source Part Number 1226612-MPSA55RLRAG
Manufacturer Homepage www.onsemi.com
Family Name MPSA55
Introduction Date June 24, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian MPSA55RLRAG CAD Model

Description

ON Semiconductor MPSA55RLRAG PNP Transistor

The MPSA55RLRAG is a high-quality PNP transistor designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This transistor is a versatile component suited for a wide range of electronic applications, including amplification and switching functions. With its reliable performance and robust design, the MPSA55RLRAG is an excellent choice for designers and engineers looking to enhance their electronic projects.

Key Features:

  • Type: PNP Bipolar Transistor
  • Package: TO-92, which is widely used and easy to work with for prototyping and production.
  • Collector-Emitter Voltage (VCEO): 60V, providing a good range for various circuit requirements.
  • Collector Current (IC): Up to 500 mA, making it suitable for moderate current applications.
  • Power Dissipation (Pd): 625 mW, ensuring the transistor can handle a fair amount of power without overheating.
  • DC Current Gain (hFE): 100 to 300, offering a good amplification factor for signal processing.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, which allows for usage in various environmental conditions.
  • Lead-Free / RoHS Compliant: This product is environmentally friendly and meets the latest standards for reduction of hazardous substances.

The MPSA55RLRAG is designed with a focus on reliability and consistency, making it a go-to choice for applications requiring a PNP transistor with these specifications. Its TO-92 package is a familiar form factor for many electronics enthusiasts and professionals alike, promoting ease of use and integration into existing designs.

Whether you're designing audio amplifiers, repair circuits, or creating innovative new products, the MPSA55RLRAG from ON Semiconductor provides the performance and quality you can depend on. Its combination of voltage, current, and power specifications ensures that it can handle a broad spectrum of applications, while its compliance with RoHS standards reflects ON Semiconductor's commitment to environmental responsibility.

In summary, the MPSA55RLRAG transistor is a reliable and efficient solution for those in need of a PNP transistor with a 60V collector-emitter voltage and up to 500 mA collector current. Its robust design and adherence to industry standards make it a smart and sustainable choice for a wide array of electronic projects.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0640 $61.9200
70+ $1.6944 $118.6080
110+ $1.6413 $180.5430
150+ $1.5881 $238.2150
190+ $1.5350 $291.6500
255+ $1.3768 $351.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess