EN
  • EN
  • DE

MPSW01RLRPG

Part No MPSW01RLRPG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 325483-MPSW01RLRPG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPSW01RLRPG CAD Model

Description

The MPSW01RLRPG from ON Semiconductor is a versatile NPN bipolar junction transistor (BJT) that offers a blend of high performance and reliability for a broad range of applications. This device is designed to handle moderate power levels while providing excellent amplification characteristics, making it an ideal choice for audio amplifiers, signal processing, and general-purpose switching applications.

Key Features

  • Voltage and Current Ratings: The MPSW01RLRPG is capable of withstanding collector-emitter voltages up to 40V and collector currents up to 500mA, ensuring stable operation under a variety of conditions.
  • High Current Gain (hFE): This transistor provides a high current gain, typically around 100, which is beneficial for applications requiring signal amplification.
  • TO-92 Package: Encased in a TO-92 package, it offers a compact form factor that is easy to integrate into circuit designs while providing adequate thermal performance.
  • Thermal and Power Dissipation: It has a power dissipation rating of 625mW, which allows for sufficient heat dissipation during operation.
  • Complementary PNP Type: The MPSW01RLRPG can be paired with its complementary PNP type transistor for use in push-pull amplifier configurations, enhancing audio performance and efficiency.

Applications

The robustness and versatility of the MPSW01RLRPG make it suitable for a wide array of applications, including but not limited to:

  • Audio Amplifiers and Pre-Amplifiers
  • Signal Processing Circuits
  • Switching and Linear Amplification
  • Driver Stages in Hi-Fi Systems
  • General Purpose Switching

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the MPSW01RLRPG is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and longevity in the field. Whether for commercial, industrial, or consumer electronics, this NPN transistor is an excellent choice for designers seeking a reliable and efficient solution.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess